Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX190EF29I5

Description
Manufacturer: Intel Win Source Part Number: 1318247-EP2AGX190EF2 9I5 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 372 Number of LABs/CLBs: 7612 Number of Logic Elements/Cells: 181165 Total RAM Bits: 10177536 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 966805,-EP2AGX190EF2 9I5 Base Product Number: EP2AGX190 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318247-EP2AGX190EF2 9I5 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 372 Number of LABs/CLBs: 7612 Number of Logic Elements/Cells: 181165 Total RAM Bits: 10177536 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 966805,-EP2AGX190EF2 9I5 Base Product Number: EP2AGX190 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318247-EP2AGX190EF29I5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318247-EP2AGX190EF29I5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318247-EP2AGX190EF29I5
Manufacturer: Intel Win Source Part Number: 1318247-EP2AGX190EF2 9I5 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 372 Number of LABs/CLBs: 7612 Number of Logic Elements/Cells: 181165 Total RAM Bits: 10177536 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 966805,-EP2AGX190EF2 9I5 Base Product Number: EP2AGX190 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1318247-EP2AGX190EF29I5
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 36
Mounting: Surface Mount
Number of I/O: 372
Number of LABs/CLBs: 7612
Number of Logic Elements/Cells: 181165
Total RAM Bits: 10177536
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 780-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 966805,-EP2AGX190EF29I5
Base Product Number: EP2AGX190
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX190EF29I5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX190EF29I5-ND
FPGAs (Field Programmable Gate Array) EP2AGX190EF29I5-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 372 10177536 181165 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 10177536 181165 780-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2AGX190EF29I5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2AGX190EF29I5
FPGA Programmable Logic Device 696-EP2AGX190EF29I5
Field Programmable Gate Array, 181165-Cell, CMOS, PBGA780, Product overview: EP2AGX190EF29I5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX190EF29I5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 181165-Cell, CMOS, PBGA780, Product overview: EP2AGX190EF29I5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX190EF29I5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190EF29I5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX190EF29I5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX190EF29I5
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX190EF29I5
FPGA - Field Programmable Gate Array EP2AGX190EF29I5
FPGA - Field Programmable Gate Array FPGA - Arria II GX 7612 LABs 372 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 7612 LABs 372 IOs

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Arria II GX 7612 LABs 372 IOs - 386-EP2AGX190EF29I5 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria II GX 7612 LABs 372 IOs
386-EP2AGX190EF29I5
FPGA - Field Programmable Gate Array FPGA - Arria II GX 7612 LABs 372 IOs 386-EP2AGX190EF29I5
FPGA - Field Programmable Gate Array FPGA - Arria II GX 7612 LABs 372 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 7612 LABs 372 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190EF29I5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX190EF29I5
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX190EF29I5
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet
FPGA 181165 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX190EF29I5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 181165 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX190EF29I5
FPGA 181165 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX190EF29I5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX190EF29I5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX190EF29I5
FPGAs (Field Programmable Gate Array) EP2AGX190EF29I5
Arria II GX Field Programmable Gate Array (FPGA) IC 372 10177536 181165 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 10177536 181165 780-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318247-EP2AGX190EF29I5 EP2AGX190EF29I5-ND 696-EP2AGX190EF29I5 EP2AGX190EF29I5 EP2AGX190EF29I5 386-EP2AGX190EF29I5 EP2AGX190EF29I5 EP2AGX190EF29I5 EP2AGX190EF29I5
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Field Programmable Gate Array FPGA - Arria II GX 7612 LABs 372 IOs Embedded - FPGAs (Field Programmable Gate Array) FPGA 181165 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 181165 181165 181165 181165 181165
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FBGA Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87V ~ 0.93V Other Other; 0.87V~0.93V Other; 0.87V ~ 0.93V
Pins 780
Unlock Full Specs
to access all available technical data