Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N EP2AGX125EF35C6N

Description
Manufacturer: Intel Win Source Part Number: 812106-EP2AGX125EF35 C6N Packaging: Tray Mounting Style: SMD Number of I/O: 452 Number of LABs/CLBs: 4964 Number of Logic Elements/Cells: 118143 Total RAM Bits: 8315904 Part Status: Obsolete (End Of Life) Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: EP2AGX125
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 812106-EP2AGX125EF35 C6N Packaging: Tray Mounting Style: SMD Number of I/O: 452 Number of LABs/CLBs: 4964 Number of Logic Elements/Cells: 118143 Total RAM Bits: 8315904 Part Status: Obsolete (End Of Life) Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: EP2AGX125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N - 812106-EP2AGX125EF35C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N
812106-EP2AGX125EF35C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N 812106-EP2AGX125EF35C6N
Manufacturer: Intel Win Source Part Number: 812106-EP2AGX125EF35 C6N Packaging: Tray Mounting Style: SMD Number of I/O: 452 Number of LABs/CLBs: 4964 Number of Logic Elements/Cells: 118143 Total RAM Bits: 8315904 Part Status: Obsolete (End Of Life) Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: EP2AGX125

Manufacturer: Intel
Win Source Part Number: 812106-EP2AGX125EF35C6N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 452
Number of LABs/CLBs: 4964
Number of Logic Elements/Cells: 118143
Total RAM Bits: 8315904
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.87V ~ 0.93V
Part Number Series: EP2AGX125

Buy Now
FPGAs (Field Programmable Gate Array) - 544-2599-5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2599-5-ND
FPGAs (Field Programmable Gate Array) 544-2599-5-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 452 8315904 118143 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 8315904 118143 1152-BBGA, FCBGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX125EF35C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX125EF35C6N
500MHz FPGA Programmable Logic Device 696-EP2AGX125EF35C6N
Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX125EF35C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF35C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX125EF35C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF35C6N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 118143 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGX125EF35C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 118143 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGX125EF35C6N
FPGA 118143 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGX125EF35C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF35C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF35C6N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF35C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF35C6N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF35C6N
FPGAs (Field Programmable Gate Array) EP2AGX125EF35C6N
Arria II GX Field Programmable Gate Array (FPGA) IC 452 8315904 118143 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 8315904 118143 1152-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF35C6N
FPGAs (Field Programmable Gate Array) EP2AGX125EF35C6N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812106-EP2AGX125EF35C6N 544-2599-5-ND 696-EP2AGX125EF35C6N EP2AGX125EF35C6N EP2AGX125EF35C6N EP2AGX125EF35C6N EP2AGX125EF35C6N EP2AGX125EF35C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C6N FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device FPGA 118143 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 118143 118143 118143 118143
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 900mV Other Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data