Intel Corporation 500MHz FPGA Programmable Logic Device EP2AGX125EF29I5N

Description
Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX125EF29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF29I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX125EF29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF29I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-EP2AGX125EF29I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX125EF29I5N
500MHz FPGA Programmable Logic Device 696-EP2AGX125EF29I5N
Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX125EF29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF29I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX125EF29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF29I5N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5N-ND
FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N - 015433-EP2AGX125EF29I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N
015433-EP2AGX125EF29I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N 015433-EP2AGX125EF29I5N
Manufacturer: Altera Win Source Part Number: 015433-EP2AGX125EF29 I5N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 4964 Number of Logic Elements/Cells: 118143 Total RAM Bits: 8315904 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015433-EP2AGX125EF29I5N
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 4964
Number of Logic Elements/Cells: 118143
Total RAM Bits: 8315904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 0.87 V to 0.93 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
FPGA 118143 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX125EF29I5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 118143 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX125EF29I5N
FPGA 118143 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX125EF29I5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5N
FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5N
FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5N
Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX125EF29I5N EP2AGX125EF29I5N-ND 015433-EP2AGX125EF29I5N EP2AGX125EF29I5N EP2AGX125EF29I5N EP2AGX125EF29I5N EP2AGX125EF29I5N EP2AGX125EF29I5N
Product Name 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5N Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 118143 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 118143 118143 118143 118143
Package Type Other; FBGA Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; FC-FBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Internal Frequency 390 MHz
User I/Os 372 pins 372 pins 372 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details