Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G EP2AGX125EF29I5G

Description
Manufacturer: Intel Win Source Part Number: 918202-EP2AGX125EF29 I5G Series: Arria II GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA Package: 780-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 372 Family Name: EP2AGX125 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918202-EP2AGX125EF29 I5G Series: Arria II GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA Package: 780-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 372 Family Name: EP2AGX125 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G - 918202-EP2AGX125EF29I5G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G
918202-EP2AGX125EF29I5G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G 918202-EP2AGX125EF29I5G
Manufacturer: Intel Win Source Part Number: 918202-EP2AGX125EF29 I5G Series: Arria II GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA Package: 780-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 372 Family Name: EP2AGX125 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918202-EP2AGX125EF29I5G
Series: Arria II GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA
Package: 780-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 372
Family Name: EP2AGX125
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
500MHz 0.9V FPGA Programmable Logic Device - 696-EP2AGX125EF29I5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 0.9V FPGA Programmable Logic Device
696-EP2AGX125EF29I5G
500MHz 0.9V FPGA Programmable Logic Device 696-EP2AGX125EF29I5G
FPGA Arria® II GX Family 118143 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA Product overview: EP2AGX125EF29I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF29I5G can be used for catalog matching and distributor lookup.

FPGA Arria® II GX Family 118143 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA Product overview: EP2AGX125EF29I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF29I5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5G-ND
FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5G-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5G
FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5G
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX125EF29I5G
FPGA - Field Programmable Gate Array EP2AGX125EF29I5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5G
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5G
FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5G
Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF29I5G
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF29I5G
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918202-EP2AGX125EF29I5G 696-EP2AGX125EF29I5G EP2AGX125EF29I5G-ND EP2AGX125EF29I5G EP2AGX125EF29I5G EP2AGX125EF29I5G EP2AGX125EF29I5G EP2AGX125EF29I5G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29I5G 500MHz 0.9V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-FBGA (29x29) Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 780 780
Size 8.32 Mbits 8.32 Mbits
Unlock Full Specs
to access all available technical data