Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29C6N EP2AGX125EF29C6N

Description
Manufacturer: Altera Win Source Part Number: 081055-EP2AGX125EF29 C6N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 4964 Number of Logic Elements/Cells: 118143 Total RAM Bits: 8315904 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081055-EP2AGX125EF29 C6N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 4964 Number of Logic Elements/Cells: 118143 Total RAM Bits: 8315904 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29C6N - 081055-EP2AGX125EF29C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29C6N
081055-EP2AGX125EF29C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29C6N 081055-EP2AGX125EF29C6N
Manufacturer: Altera Win Source Part Number: 081055-EP2AGX125EF29 C6N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 4964 Number of Logic Elements/Cells: 118143 Total RAM Bits: 8315904 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081055-EP2AGX125EF29C6N
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 4964
Number of Logic Elements/Cells: 118143
Total RAM Bits: 8315904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 0.87 V to 0.93 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX125EF29C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX125EF29C6N
500MHz FPGA Programmable Logic Device 696-EP2AGX125EF29C6N
Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX125EF29C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF29C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX125EF29C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF29C6N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 544-2596-5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2596-5-ND
FPGAs (Field Programmable Gate Array) 544-2596-5-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF29C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF29C6N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF29C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF29C6N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
FPGA 118143 Cells 400MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX125EF29C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 118143 Cells 400MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX125EF29C6N
FPGA 118143 Cells 400MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX125EF29C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX125EF29C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF29C6N
FPGAs (Field Programmable Gate Array) EP2AGX125EF29C6N
Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 8315904 118143 780-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081055-EP2AGX125EF29C6N 696-EP2AGX125EF29C6N 544-2596-5-ND EP2AGX125EF29C6N EP2AGX125EF29C6N EP2AGX125EF29C6N EP2AGX125EF29C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF29C6N 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 118143 Cells 400MHz 40nm Technology 0.9V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 118143 118143 118143 118143
Package Type Other; 780-FBGA (29x29) Other; FBGA Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details