Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGX125DF25C5N

Description
Arria II GX Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA
Request a Quote Datasheet
Description
Arria II GX Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2AGX125DF25C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX125DF25C5N-ND
FPGAs (Field Programmable Gate Array) EP2AGX125DF25C5N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125DF25C5N - 918197-EP2AGX125DF25C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125DF25C5N
918197-EP2AGX125DF25C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125DF25C5N 918197-EP2AGX125DF25C5N
Manufacturer: Intel Win Source Part Number: 918197-EP2AGX125DF25 C5N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA Package: Tray Package: 572-BGA, FCBGA Mounting: Surface Mount Number of I/O: 260 Part Status: Obsolete Family Name: EP2AGX125 Categories: Integrated Circuits (ICs) Case / Package: 572-FBGA, FC (25x25) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918197-EP2AGX125DF25C5N
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA
Package: Tray
Package: 572-BGA, FCBGA
Mounting: Surface Mount
Number of I/O: 260
Part Status: Obsolete
Family Name: EP2AGX125
Categories: Integrated Circuits (ICs)
Case / Package: 572-FBGA, FC (25x25)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX125DF25C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX125DF25C5N
500MHz FPGA Programmable Logic Device 696-EP2AGX125DF25C5N
Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA572, 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 Product overview: EP2AGX125DF25C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125DF25C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 118143-Cell, CMOS, PBGA572, 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 Product overview: EP2AGX125DF25C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125DF25C5N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 118143 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA - EP2AGX125DF25C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 118143 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA
EP2AGX125DF25C5N
FPGA 118143 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA EP2AGX125DF25C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX125DF25C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX125DF25C5N
FPGAs (Field Programmable Gate Array) EP2AGX125DF25C5N
Arria II GX Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125DF25C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125DF25C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125DF25C5N
IC FPGA 260 I/O 572FBGA

IC FPGA 260 I/O 572FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125DF25C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125DF25C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125DF25C5N
IC FPGA 260 I/O 572FBGA

IC FPGA 260 I/O 572FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2AGX125DF25C5N-ND 918197-EP2AGX125DF25C5N 696-EP2AGX125DF25C5N EP2AGX125DF25C5N EP2AGX125DF25C5N EP2AGX125DF25C5N EP2AGX125DF25C5N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125DF25C5N 500MHz FPGA Programmable Logic Device FPGA 118143 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 572-BGA, FCBGA Other; 572-FBGA, FC (25x25) Other; FBGA Other; FC-FBGA Other; 572-BGA, FCBGA
Pins 572
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 118143 118143 118143
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ABI256-2 - Lingto Electronic Limited
Specs
System Gates 24000
Logic Cells / Logic Blocks 1960
User I/Os 218 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details