Manufacturer: Intel
Win Source Part Number: 918195-EP2A70B724C7
Series: APEX II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 540 1146880 67200 724-BBGA, FCBGA
Package: Tray
Package: 724-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 540
Part Status: Obsolete
Family Name: EP2A70
Categories: Integrated Circuits (ICs)
Case / Package: 724-BGA (35x35)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC FPGA 540 I/O 724BGA Product overview: EP2A70B724C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A70B724C7 can be used for catalog matching and distributor lookup.
IC FPGA 540 I/O 724BGA
IC FPGA 540 I/O 724BGA
APEX II Field Programmable Gate Array (FPGA) IC 540 1146880 67200 724-BBGA, FCBGA
APEX II Field Programmable Gate Array (FPGA) IC 540 1146880 67200 724-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 918195-EP2A70B724C7 | 696-EP2A70B724C7 | EP2A70B724C7 | EP2A70B724C7 | EP2A70B724C7 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 724-BGA (35x35) | Other; Tray | Other; 724-BBGA, FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 5.25E6 | 5.25E6 | 5.25E6 | ||
| Logic Cells / Logic Blocks | 67200 | 67200 | 67200 |