Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F672C9 EP2A40F672C9

Description
Manufacturer: Intel Win Source Part Number: 918194-EP2A40F672C9 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 655360 38400 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Family Name: EP2A40 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918194-EP2A40F672C9 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 655360 38400 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Family Name: EP2A40 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F672C9 - 918194-EP2A40F672C9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F672C9
918194-EP2A40F672C9
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F672C9 918194-EP2A40F672C9
Manufacturer: Intel Win Source Part Number: 918194-EP2A40F672C9 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 655360 38400 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Family Name: EP2A40 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918194-EP2A40F672C9
Series: APEX II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 492 655360 38400 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 492
Part Status: Obsolete
Family Name: EP2A40
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2A40F672C9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2A40F672C9
FPGA Programmable Logic Device 696-EP2A40F672C9
IC FPGA 492 I/O 672FBGA Product overview: EP2A40F672C9 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40F672C9 can be used for catalog matching and distributor lookup.

IC FPGA 492 I/O 672FBGA Product overview: EP2A40F672C9 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40F672C9 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA CPLD - APEX II 2560 Macro 492 Ios - EP2A40F672C9 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA CPLD - APEX II 2560 Macro 492 Ios
EP2A40F672C9
FPGA CPLD - APEX II 2560 Macro 492 Ios EP2A40F672C9
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2A40F672C9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A40F672C9
FPGAs (Field Programmable Gate Array) EP2A40F672C9
APEX II Field Programmable Gate Array (FPGA) IC 492 655360 38400 672-BBGA

APEX II Field Programmable Gate Array (FPGA) IC 492 655360 38400 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F672C9 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A40F672C9
Embedded - FPGAs (Field Programmable Gate Array) EP2A40F672C9
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918194-EP2A40F672C9 696-EP2A40F672C9 EP2A40F672C9 EP2A40F672C9 EP2A40F672C9
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F672C9 FPGA Programmable Logic Device FPGA CPLD - APEX II 2560 Macro 492 Ios FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-FBGA (27x27) Other; 672-BBGA Other; FPGA Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
User I/Os 492 pins 492 pins 492 pins
System Gates 3.00E6 3.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 220 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details