Intel Corporation OEM Parts - OEM Parts (C - E) - EP2A40F1020I8N EP2A40F1020I8N

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999478-EP2A40F1020I8 N Frequency: 376 MHz Operating Supply Voltage: 1.5 V RAM Size: 80 kB Number of Pins: 1020 Number of Logic Elements/Cells: 38400 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.575 V Min Supply Voltage: 1.425 V Number of Logic Blocks (LABs): 38400
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999478-EP2A40F1020I8 N Frequency: 376 MHz Operating Supply Voltage: 1.5 V RAM Size: 80 kB Number of Pins: 1020 Number of Logic Elements/Cells: 38400 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.575 V Min Supply Voltage: 1.425 V Number of Logic Blocks (LABs): 38400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EP2A40F1020I8N - 999478-EP2A40F1020I8N - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EP2A40F1020I8N
999478-EP2A40F1020I8N
OEM Parts - OEM Parts (C - E) - EP2A40F1020I8N 999478-EP2A40F1020I8N
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999478-EP2A40F1020I8 N Frequency: 376 MHz Operating Supply Voltage: 1.5 V RAM Size: 80 kB Number of Pins: 1020 Number of Logic Elements/Cells: 38400 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.575 V Min Supply Voltage: 1.425 V Number of Logic Blocks (LABs): 38400

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999478-EP2A40F1020I8N
Frequency: 376 MHz
Operating Supply Voltage: 1.5 V
RAM Size: 80 kB
Number of Pins: 1020
Number of Logic Elements/Cells: 38400
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.575 V
Min Supply Voltage: 1.425 V
Number of Logic Blocks (LABs): 38400

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999478-EP2A40F1020I8N
Product Name OEM Parts - OEM Parts (C - E) - EP2A40F1020I8N
Unlock Full Specs
to access all available technical data