Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C8 EP2A40F1020C8

Description
Manufacturer: Intel Win Source Part Number: 918191-EP2A40F1020C8 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 735 Part Status: Obsolete Family Name: EP2A40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918191-EP2A40F1020C8 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 735 Part Status: Obsolete Family Name: EP2A40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C8 - 918191-EP2A40F1020C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C8
918191-EP2A40F1020C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C8 918191-EP2A40F1020C8
Manufacturer: Intel Win Source Part Number: 918191-EP2A40F1020C8 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 735 Part Status: Obsolete Family Name: EP2A40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918191-EP2A40F1020C8
Series: APEX II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 735
Part Status: Obsolete
Family Name: EP2A40
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2A40F1020C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2A40F1020C8
FPGA Programmable Logic Device 696-EP2A40F1020C8
IC FPGA 735 I/O 1020FBGA Product overview: EP2A40F1020C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40F1020C8 can be used for catalog matching and distributor lookup.

IC FPGA 735 I/O 1020FBGA Product overview: EP2A40F1020C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40F1020C8 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 38400 Cells 562MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA - EP2A40F1020C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 562MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA
EP2A40F1020C8
FPGA 38400 Cells 562MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA EP2A40F1020C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A40F1020C8
Embedded - FPGAs (Field Programmable Gate Array) EP2A40F1020C8
IC FPGA 735 I/O 1020FBGA

IC FPGA 735 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2A40F1020C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A40F1020C8
FPGAs (Field Programmable Gate Array) EP2A40F1020C8
APEX II Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA

APEX II Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918191-EP2A40F1020C8 696-EP2A40F1020C8 EP2A40F1020C8 EP2A40F1020C8 EP2A40F1020C8
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C8 FPGA Programmable Logic Device FPGA 38400 Cells 562MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
User I/Os 735 pins 735 pins 735 pins
System Gates 3.00E6 3.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details