Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C7 EP2A40F1020C7

Description
Manufacturer: Altera Win Source Part Number: 203723-EP2A40F1020C7 Mounting: SMD (SMT) Number of I/O: 735 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 655360 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203723-EP2A40F1020C7 Mounting: SMD (SMT) Number of I/O: 735 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 655360 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C7 - 203723-EP2A40F1020C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C7
203723-EP2A40F1020C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C7 203723-EP2A40F1020C7
Manufacturer: Altera Win Source Part Number: 203723-EP2A40F1020C7 Mounting: SMD (SMT) Number of I/O: 735 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 655360 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203723-EP2A40F1020C7
Mounting: SMD (SMT)
Number of I/O: 735
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 655360
Number of Gates: 3000000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2A40F1020C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2A40F1020C7
FPGA Programmable Logic Device 696-EP2A40F1020C7
IC FPGA 735 I/O 1020FBGA Product overview: EP2A40F1020C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40F1020C7 can be used for catalog matching and distributor lookup.

IC FPGA 735 I/O 1020FBGA Product overview: EP2A40F1020C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40F1020C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A40F1020C7
Embedded - FPGAs (Field Programmable Gate Array) EP2A40F1020C7
IC FPGA 735 I/O 1020FBGA

IC FPGA 735 I/O 1020FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX II 2560 Macro 735 IOs - 386-EP2A40F1020C7 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX II 2560 Macro 735 IOs
386-EP2A40F1020C7
FPGA - Field Programmable Gate Array CPLD - APEX II 2560 Macro 735 IOs 386-EP2A40F1020C7
FPGA - Field Programmable Gate Array CPLD - APEX II 2560 Macro 735 IOs

FPGA - Field Programmable Gate Array CPLD - APEX II 2560 Macro 735 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2A40F1020C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A40F1020C7
FPGAs (Field Programmable Gate Array) EP2A40F1020C7
APEX II Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA

APEX II Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA

Buy Now Datasheet
FPGA 38400 Cells 562MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA - EP2A40F1020C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 562MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA
EP2A40F1020C7
FPGA 38400 Cells 562MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA EP2A40F1020C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203723-EP2A40F1020C7 696-EP2A40F1020C7 EP2A40F1020C7 386-EP2A40F1020C7 EP2A40F1020C7 EP2A40F1020C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40F1020C7 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array CPLD - APEX II 2560 Macro 735 IOs FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 562MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA
System Gates 3.00E6 3.00E6 3.00E6 3.00E6 3.00E6
Logic Cells / Logic Blocks 38400 38400 38400 38400 38400
Package Type Other; 1020-FBGA (33x33) Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-3 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details