The EP2A40B724I8 is a high-density Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a maximum capacity of 3,000,000 gates and supports up to 67,200 logic elements. The device operates at a low supply voltage of 1.5 V, utilizing a copper interconnect technology that enhances performance while reducing power consumption. It includes advanced I/O capabilities with support for various standards such as True-LVDS, LVPECL, and HyperTransport, enabling high-speed data transfer rates of up to 1 Gbps. The FPGA is equipped with 280 embedded system blocks (ESBs) that can implement functions like FIFO buffers and dual-port RAM, along with a maximum of 1,146,880 RAM bits available for use without compromising logic resources. The device also supports multiple memory interfaces, including DDR and SDRAM, and features programmable power-saving modes. Its configuration capabilities allow for fast byte-wide synchronous configuration, making it suitable for applications requiring quick reconfiguration. Overall, the EP2A40B724I8 is designed for high-performance applications in networking and communications, making it a viable option for engineers seeking a flexible and efficient FPGA solution.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 540 I/O 724BGA
APEX II Field Programmable Gate Array (FPGA) IC 540 655360 38400 724-BBGA, FCBGA
APEX II Field Programmable Gate Array (FPGA) IC 540 655360 38400 724-BBGA, FCBGA
IC FPGA 540 I/O 724BGA
| Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2A40B724I8 | EP2A40B724I8 | EP2A40B724I8 | EP2A40B724I8 |
| Product Name | IC FPGA 540 I/O 724BGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 724BGA | Other; 724-BBGA, FCBGA | ||
| System Gates | 3.00E6 | 3.00E6 | ||
| Logic Cells / Logic Blocks | 38400 | 38400 | ||
| User I/Os | 540 pins | 540 pins |