Intel Corporation FPGA Programmable Logic Device EP2A40B724C9

Description
IC FPGA 540 I/O 724BGA Product overview: EP2A40B724C9 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40B724C9 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 540 I/O 724BGA Product overview: EP2A40B724C9 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40B724C9 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2A40B724C9 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that features a high-density architecture with a maximum of 3,000,000 system gates and up to 67,200 logic elements. It supports a variety of I/O standards, including True-LVDS, LVPECL, and HyperTransport, with a total I/O capability of up to 380 Gbps. The device operates at a low supply voltage of 1.5 V, utilizing a copper interconnect technology that enhances performance while reducing power consumption. It includes advanced features such as 4,096-bit embedded system blocks for memory functions like FIFO buffers and dual-port RAM, as well as flexible clock management with multiple PLL outputs. The FPGA is designed for high-speed external memory interfaces, supporting various types of SRAM and SDRAM. This product is suitable for applications requiring programmable logic with high performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The EP2A40B724C9 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that features a high-density architecture with a maximum of 3,000,000 system gates and up to 67,200 logic elements. It supports a variety of I/O standards, including True-LVDS, LVPECL, and HyperTransport, with a total I/O capability of up to 380 Gbps. The device operates at a low supply voltage of 1.5 V, utilizing a copper interconnect technology that enhances performance while reducing power consumption. It includes advanced features such as 4,096-bit embedded system blocks for memory functions like FIFO buffers and dual-port RAM, as well as flexible clock management with multiple PLL outputs. The FPGA is designed for high-speed external memory interfaces, supporting various types of SRAM and SDRAM. This product is suitable for applications requiring programmable logic with high performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2A40B724C9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2A40B724C9
FPGA Programmable Logic Device 696-EP2A40B724C9
IC FPGA 540 I/O 724BGA Product overview: EP2A40B724C9 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40B724C9 can be used for catalog matching and distributor lookup.

IC FPGA 540 I/O 724BGA Product overview: EP2A40B724C9 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A40B724C9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1032935-EP2A40B724C9 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1032935-EP2A40B724C9
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1032935-EP2A40B724C9
Win Source Part Number: 1032935-EP2A40B724C9 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: APEX II Package: Tray Standard Package: 4 Mounting: SMD (SMT) Number of I/O: 540 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 655360 Number of Gates: 3000000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 724-BBGA, FCBGA Supplier Device Package: 724-BGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC3S1500-5FG676C; XC3S1500-4FG676I; XC3S1500-4FG676C; LFE2-35E-6FN672C; LFXP2-30E-5F672I; LFE2-35E-5F672C; ECCN: 3A001A2C Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEP2A40B724C9,2 156-EP2A40B724C9-AL Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1032935-EP2A40B724C9
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: APEX II
Package: Tray
Standard Package: 4
Mounting: SMD (SMT)
Number of I/O: 540
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 655360
Number of Gates: 3000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 724-BBGA, FCBGA
Supplier Device Package: 724-BGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC3S1500-5FG676C; XC3S1500-4FG676I; XC3S1500-4FG676C; LFE2-35E-6FN672C; LFXP2-30E-5F672I; LFE2-35E-5F672C;
ECCN: 3A001A2C
Fake Threat In the Open Market: 72 pct.
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: ALTALTEP2A40B724C9,2156-EP2A40B724C9-AL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
IC FPGA 540 I/O 724BGA - EP2A40B724C9 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FPGA 540 I/O 724BGA
EP2A40B724C9
IC FPGA 540 I/O 724BGA EP2A40B724C9
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2A40B724C9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A40B724C9
FPGAs (Field Programmable Gate Array) EP2A40B724C9
APEX II Field Programmable Gate Array (FPGA) IC 540 655360 38400 724-BBGA, FCBGA

APEX II Field Programmable Gate Array (FPGA) IC 540 655360 38400 724-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2A40B724C9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A40B724C9
FPGAs (Field Programmable Gate Array) EP2A40B724C9
APEX II Field Programmable Gate Array (FPGA) IC 540 655360 38400 724-BBGA, FCBGA

APEX II Field Programmable Gate Array (FPGA) IC 540 655360 38400 724-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2A40B724C9
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2A40B724C9
IC FPGA 540 I/O 724BGA

IC FPGA 540 I/O 724BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C9 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A40B724C9
Embedded - FPGAs (Field Programmable Gate Array) EP2A40B724C9
IC FPGA 540 I/O 724BGA

IC FPGA 540 I/O 724BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2A40B724C9 1032935-EP2A40B724C9 EP2A40B724C9 EP2A40B724C9 EP2A40B724C9 EP2A40B724C9
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 540 I/O 724BGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6 3.00E6 3.00E6
Logic Cells / Logic Blocks 38400 38400 38400 38400
Package Type Other; Tray Other; 724BGA Other; 724-BBGA, FCBGA
User I/Os 540 pins 540 pins 540 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details