IC FPGA 540 I/O 724BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
APEX II Field Programmable Gate Array (FPGA) IC 540 655360 38400 724-BBGA, FCBGA
APEX II Field Programmable Gate Array (FPGA) IC 540 655360 38400 724-BBGA, FCBGA
IC FPGA 540 I/O 724BGA
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2A40B724C7 | EP2A40B724C7 | EP2A40B724C7 | EP2A40B724C7 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 540 I/O 724BGA | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other | Other; 1.425V ~ 1.575V | ||
| Package Type | Other; 724BGA | Other; 724-BBGA, FCBGA | ||
| System Gates | 3.00E6 | 3.00E6 | ||
| Logic Cells / Logic Blocks | 38400 | 38400 |