Intel Corporation FPGA Programmable Logic Device EP2A25F672C8

Description
IC FPGA 492 I/O 672FBGA Product overview: EP2A25F672C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A25F672C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 492 I/O 672FBGA Product overview: EP2A25F672C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A25F672C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2A25F672C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2A25F672C8
FPGA Programmable Logic Device 696-EP2A25F672C8
IC FPGA 492 I/O 672FBGA Product overview: EP2A25F672C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A25F672C8 can be used for catalog matching and distributor lookup.

IC FPGA 492 I/O 672FBGA Product overview: EP2A25F672C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A25F672C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A25F672C8 - 203722-EP2A25F672C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A25F672C8
203722-EP2A25F672C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A25F672C8 203722-EP2A25F672C8
Manufacturer: Altera Win Source Part Number: 203722-EP2A25F672C8 Mounting: SMD (SMT) Number of I/O: 492 Number of LABs/CLBs: 2430 Number of Logic Elements/Cells: 24320 Total RAM Bits: 622592 Number of Gates: 2750000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203722-EP2A25F672C8
Mounting: SMD (SMT)
Number of I/O: 492
Number of LABs/CLBs: 2430
Number of Logic Elements/Cells: 24320
Total RAM Bits: 622592
Number of Gates: 2750000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2A25F672C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2A25F672C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2A25F672C8
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2A25F672C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A25F672C8
Embedded - FPGAs (Field Programmable Gate Array) EP2A25F672C8
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2A25F672C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A25F672C8
FPGAs (Field Programmable Gate Array) EP2A25F672C8
APEX II Field Programmable Gate Array (FPGA) IC 492 622592 24320 672-BBGA

APEX II Field Programmable Gate Array (FPGA) IC 492 622592 24320 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2A25F672C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A25F672C8
FPGAs (Field Programmable Gate Array) EP2A25F672C8
APEX II Field Programmable Gate Array (FPGA) IC 492 672-BBGA, FCBGA

APEX II Field Programmable Gate Array (FPGA) IC 492 672-BBGA, FCBGA

Buy Now Datasheet
FPGA 24320 Cells 333MHz 0.15um Technology 1.5V 672-Pin FC-FBGA - EP2A25F672C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24320 Cells 333MHz 0.15um Technology 1.5V 672-Pin FC-FBGA
EP2A25F672C8
FPGA 24320 Cells 333MHz 0.15um Technology 1.5V 672-Pin FC-FBGA EP2A25F672C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2A25F672C8 203722-EP2A25F672C8 EP2A25F672C8 EP2A25F672C8 EP2A25F672C8 EP2A25F672C8 EP2A25F672C8
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A25F672C8 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 24320 Cells 333MHz 0.15um Technology 1.5V 672-Pin FC-FBGA
Package Type Other; Bulk Other; 672-FBGA (27x27) Other; 672-BBGA Other; 672-BBGA, FCBGA Other; FC-FBGA
User I/Os 492 pins 492 pins 492 pins 492 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425 V ~ 1.575 V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data