Manufacturer: Intel
Win Source Part Number: 918189-EP2A25F672C7
Series: APEX II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 492 622592 24320 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 492
Part Status: Obsolete
Family Name: EP2A25
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 492 I/O 672FBGA Product overview: EP2A25F672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A25F672C7 can be used for catalog matching and distributor lookup.
IC FPGA 492 I/O 672FBGA
APEX II Field Programmable Gate Array (FPGA) IC 492 672-BBGA, FCBGA
APEX II Field Programmable Gate Array (FPGA) IC 492 622592 24320 672-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 492 I/O 672FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 918189-EP2A25F672C7 | 696-EP2A25F672C7 | EP2A25F672C7 | EP2A25F672C7 | EP2A25F672C7 | EP2A25F672C7 | EP2A25F672C7 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A25F672C7 | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | IC FPGA 492 I/O 672FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-FBGA (27x27) | Other; Bulk | Other; 672-BBGA, FCBGA | Other; 672-BBGA | Other; 672FBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| User I/Os | 492 pins | 492 pins | 492 pins | 492 pins | |||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other |