Intel Corporation FPGA Programmable Logic Device EP2A15F672I8

Description
IC FPGA 492 I/O 672FBGA Product overview: EP2A15F672I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15F672I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 492 I/O 672FBGA Product overview: EP2A15F672I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15F672I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2A15F672I8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2A15F672I8
FPGA Programmable Logic Device 696-EP2A15F672I8
IC FPGA 492 I/O 672FBGA Product overview: EP2A15F672I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15F672I8 can be used for catalog matching and distributor lookup.

IC FPGA 492 I/O 672FBGA Product overview: EP2A15F672I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15F672I8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672I8 - 918188-EP2A15F672I8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672I8
918188-EP2A15F672I8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672I8 918188-EP2A15F672I8
Manufacturer: Intel Win Source Part Number: 918188-EP2A15F672I8 Series: APEX II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 425984 16640 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Family Name: EP2A15 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918188-EP2A15F672I8
Series: APEX II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 492 425984 16640 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 492
Part Status: Obsolete
Family Name: EP2A15
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX II 1664 Macro 492 IOs - 386-EP2A15F672I8 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX II 1664 Macro 492 IOs
386-EP2A15F672I8
FPGA - Field Programmable Gate Array CPLD - APEX II 1664 Macro 492 IOs 386-EP2A15F672I8
FPGA - Field Programmable Gate Array CPLD - APEX II 1664 Macro 492 IOs

FPGA - Field Programmable Gate Array CPLD - APEX II 1664 Macro 492 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2A15F672I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A15F672I8
FPGAs (Field Programmable Gate Array) EP2A15F672I8
APEX II Field Programmable Gate Array (FPGA) IC 492 672-BBGA, FCBGA

APEX II Field Programmable Gate Array (FPGA) IC 492 672-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2A15F672I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A15F672I8
FPGAs (Field Programmable Gate Array) EP2A15F672I8
APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 672-BBGA

APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 672-BBGA

Buy Now Datasheet
FPGA 16640 Cells 435MHz 0.15um Technology 1.5V 672-Pin FC-FBGA - EP2A15F672I8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 435MHz 0.15um Technology 1.5V 672-Pin FC-FBGA
EP2A15F672I8
FPGA 16640 Cells 435MHz 0.15um Technology 1.5V 672-Pin FC-FBGA EP2A15F672I8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672I8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2A15F672I8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2A15F672I8
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672I8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A15F672I8
Embedded - FPGAs (Field Programmable Gate Array) EP2A15F672I8
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2A15F672I8 918188-EP2A15F672I8 386-EP2A15F672I8 EP2A15F672I8 EP2A15F672I8 EP2A15F672I8 EP2A15F672I8 EP2A15F672I8
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672I8 FPGA - Field Programmable Gate Array CPLD - APEX II 1664 Macro 492 IOs FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 435MHz 0.15um Technology 1.5V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 672-FBGA (27x27) Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA Other; 672-BBGA Other; FC-FBGA
User I/Os 492 pins 492 pins 492 pins 492 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
System Gates 1.90E6 1.90E6 1.90E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details