Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9N EP2A15F672C9N

Description
Manufacturer: Altera Win Source Part Number: 203721-EP2A15F672C9N Mounting: SMD (SMT) Number of I/O: 492 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 425984 Number of Gates: 1900000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203721-EP2A15F672C9N Mounting: SMD (SMT) Number of I/O: 492 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 425984 Number of Gates: 1900000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9N - 203721-EP2A15F672C9N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9N
203721-EP2A15F672C9N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9N 203721-EP2A15F672C9N
Manufacturer: Altera Win Source Part Number: 203721-EP2A15F672C9N Mounting: SMD (SMT) Number of I/O: 492 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 425984 Number of Gates: 1900000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203721-EP2A15F672C9N
Mounting: SMD (SMT)
Number of I/O: 492
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 425984
Number of Gates: 1900000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2A15F672C9N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2A15F672C9N
FPGA Programmable Logic Device 696-EP2A15F672C9N
IC FPGA 492 I/O 672FBGA Product overview: EP2A15F672C9N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15F672C9N can be used for catalog matching and distributor lookup.

IC FPGA 492 I/O 672FBGA Product overview: EP2A15F672C9N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15F672C9N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A15F672C9N
Embedded - FPGAs (Field Programmable Gate Array) EP2A15F672C9N
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site Datasheet
FPGA 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA - EP2A15F672C9N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA
EP2A15F672C9N
FPGA 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA EP2A15F672C9N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2A15F672C9N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A15F672C9N
FPGAs (Field Programmable Gate Array) EP2A15F672C9N
APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 672-BBGA

APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 672-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203721-EP2A15F672C9N 696-EP2A15F672C9N EP2A15F672C9N EP2A15F672C9N EP2A15F672C9N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
System Gates 1.90E6 1.90E6 1.90E6 1.90E6
Logic Cells / Logic Blocks 16640 16640 16640 16640
Package Type Other; 672-FBGA (27x27) Other; 672-FBGA (27x27) Other; FC-FBGA Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data