Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9 EP2A15F672C9

Description
Manufacturer: Altera Win Source Part Number: 773914-EP2A15F672C9 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 492 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 425984 Number of Gates: 1900000 Part Status: Obsolete(EOL) Family Name: EP2A15 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP2-6FFG672C; Introduction Date: December 10, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773914-EP2A15F672C9 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 492 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 425984 Number of Gates: 1900000 Part Status: Obsolete(EOL) Family Name: EP2A15 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP2-6FFG672C; Introduction Date: December 10, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9 - 773914-EP2A15F672C9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9
773914-EP2A15F672C9
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9 773914-EP2A15F672C9
Manufacturer: Altera Win Source Part Number: 773914-EP2A15F672C9 Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 492 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 425984 Number of Gates: 1900000 Part Status: Obsolete(EOL) Family Name: EP2A15 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP2-6FFG672C; Introduction Date: December 10, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 773914-EP2A15F672C9
Series: APEX II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 492
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 425984
Number of Gates: 1900000
Part Status: Obsolete(EOL)
Family Name: EP2A15
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP2-6FFG672C;
Introduction Date: December 10, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
379MHz 1.5V FPGA Programmable Logic Device - 696-EP2A15F672C9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
379MHz 1.5V FPGA Programmable Logic Device
696-EP2A15F672C9
379MHz 1.5V FPGA Programmable Logic Device 696-EP2A15F672C9
IC FPGA 492 I/O 672FBGA / FPGA APEX II Family 600K Gates 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA Product overview: EP2A15F672C9 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 379MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 379MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15F672C9 can be used for catalog matching and distributor lookup.

IC FPGA 492 I/O 672FBGA / FPGA APEX II Family 600K Gates 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA Product overview: EP2A15F672C9 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 379MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 379MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15F672C9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2A15F672C9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A15F672C9
FPGAs (Field Programmable Gate Array) EP2A15F672C9
APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 672-BBGA

APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A15F672C9
Embedded - FPGAs (Field Programmable Gate Array) EP2A15F672C9
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site Datasheet
FPGA 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA - EP2A15F672C9 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA
EP2A15F672C9
FPGA 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA EP2A15F672C9
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773914-EP2A15F672C9 696-EP2A15F672C9 EP2A15F672C9 EP2A15F672C9 EP2A15F672C9
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15F672C9 379MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 379MHz 0.15um Technology 1.5V 672-Pin FC-FBGA
System Gates 1.90E6 1.90E6 1.90E6 1.90E6
Logic Cells / Logic Blocks 16640 16640 16640 16640
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3N - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details