Win Source Part Number: 1196740-EP2A15B724C8
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: APEX II
Package: Tray
Standard Package: 4
Mounting: SMD (SMT)
Number of I/O: 492
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 425984
Number of Gates: 1900000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 724-BBGA, FCBGA
Supplier Device Package: 724-BGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP2A15
Product Status: Obsolete
IC FPGA 492 I/O 724BGA Product overview: EP2A15B724C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15B724C8 can be used for catalog matching and distributor lookup.
APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA
APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA
IC FPGA 492 I/O 724BGA
IC FPGA 492 I/O 724BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196740-EP2A15B724C8 | 696-EP2A15B724C8 | EP2A15B724C8 | EP2A15B724C8 | EP2A15B724C8 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.90E6 | 1.90E6 | 1.90E6 | 1.90E6 | |
| Logic Cells / Logic Blocks | 16640 | 16640 | 16640 | 16640 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other |