Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7DM EP2A15B724C7DM

Description
Manufacturer: Intel Win Source Part Number: 918187-EP2A15B724C7D M Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA Package: Tray Package: 724-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 724-BGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918187-EP2A15B724C7D M Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA Package: Tray Package: 724-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 724-BGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7DM - 918187-EP2A15B724C7DM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7DM
918187-EP2A15B724C7DM
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7DM 918187-EP2A15B724C7DM
Manufacturer: Intel Win Source Part Number: 918187-EP2A15B724C7D M Series: APEX II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA Package: Tray Package: 724-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 724-BGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 918187-EP2A15B724C7DM
Series: APEX II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA
Package: Tray
Package: 724-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 492
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 724-BGA (35x35)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2A15B724C7DM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2A15B724C7DM
FPGA Programmable Logic Device 696-EP2A15B724C7DM
IC FPGA 492 I/O 724BGA Product overview: EP2A15B724C7DM from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15B724C7DM can be used for catalog matching and distributor lookup.

IC FPGA 492 I/O 724BGA Product overview: EP2A15B724C7DM from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A15B724C7DM can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2A15B724C7DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A15B724C7DM
FPGAs (Field Programmable Gate Array) EP2A15B724C7DM
APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA

APEX II Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7DM - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A15B724C7DM
Embedded - FPGAs (Field Programmable Gate Array) EP2A15B724C7DM
IC FPGA 492 I/O 724BGA

IC FPGA 492 I/O 724BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918187-EP2A15B724C7DM 696-EP2A15B724C7DM EP2A15B724C7DM EP2A15B724C7DM
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7DM FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 724-BGA (35x35) Other; 724-BBGA, FCBGA Other; 724-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
User I/Os 492 pins 492 pins 492 pins
System Gates 1.90E6 1.90E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details