The EP224LC-7A is a high-performance, low-power Erasable Programmable Logic Device (EPLD) featuring 8 macrocells. It supports combinatorial speeds as low as 7.5 ns and can achieve counter frequencies of up to 100 MHz, with pipelined data rates reaching 115 MHz. The device has a maximum clock-to-output time of 5.5 ns and a minimum setup time of 4.5 ns, making it suitable for high-speed applications. This EPLD can replace or upgrade 16V8/20V8 PAL and GAL devices, offering up to 22 inputs (14 dedicated) and 8 outputs. Each macrocell is independently programmable for both registered and combinatorial logic, with programmable inversion control for active-high or active-low outputs. The device is designed for low power consumption, with a typical I_CC of 90 mA at 25 MHz, and it includes a quarter-power mode and a programmable zero-power mode. The EP224LC-7A is available in various packages, including 24-pin PDIP and 28-pin PLCC, and is supported by software and programming tools from Altera and third-party vendors. It is ideal for high-volume manufacturing of high-performance systems, providing improved performance, reduced system noise, and lower heat generation compared to bipolar devices.
OT PLD, 7.5NS, PAL-TYPE PQCC28
- Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | EP224LC-7A | EP224LC-7A |
| Product Name | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Macrocells | 8 |