Loadable PLD, 2.41ns, CMOS, PQFP144, TQFP-144 Product overview: EP20K60ETC144-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60ETC144-2N
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP
APEX-20K® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP
IC FPGA 92 I/O 144TQFP
IC FPGA 92 I/O 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K60ETC144-2N | EP20K60ETC144-2N-ND | EP20K60ETC144-2N | EP20K60ETC144-2N | EP20K60ETC144-2N | EP20K60ETC144-2N |
| Product Name | Fpga | FPGAs (Field Programmable Gate Array) | FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin TQFP | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Internal Frequency | 160 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.8 | Other; 1.71V ~ 1.89V | Other | |||
| Package Type | LFQP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | |||
| Pins | 144 |