Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X EP20K60ETC144-1X

Description
Manufacturer: Altera Win Source Part Number: 773912-EP20K60ETC144 -1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 92 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K60E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): A3P125-TQG144; A3P125-FTQ144; A3P125-2TQG144; A3P060-FTQ144; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773912-EP20K60ETC144 -1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 92 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K60E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): A3P125-TQG144; A3P125-FTQ144; A3P125-2TQG144; A3P060-FTQ144; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - 773912-EP20K60ETC144-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X
773912-EP20K60ETC144-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X 773912-EP20K60ETC144-1X
Manufacturer: Altera Win Source Part Number: 773912-EP20K60ETC144 -1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 92 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K60E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): A3P125-TQG144; A3P125-FTQ144; A3P125-2TQG144; A3P060-FTQ144; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 773912-EP20K60ETC144-1X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 92
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Part Status: Obsolete(EOL)
Family Name: EP20K60E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): A3P125-TQG144; A3P125-FTQ144; A3P125-2TQG144; A3P060-FTQ144;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1XAA-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K60ETC144-1XAA-ND
FPGAs (Field Programmable Gate Array) EP20K60ETC144-1XAA-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

Buy Now Datasheet
Loadable PLD, 1.72ns, CMOS, PQFP144, TQFP-144 Product overview: EP20K60ETC144-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60ETC144-1X can be used for catalog matching and distributor lookup.

Loadable PLD, 1.72ns, CMOS, PQFP144, TQFP-144 Product overview: EP20K60ETC144-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60ETC144-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60ETC144-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60ETC144-1X
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60ETC144-1X
FPGAs (Field Programmable Gate Array) EP20K60ETC144-1X
APEX-20K® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

APEX-20K® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60ETC144-1X
FPGAs (Field Programmable Gate Array) EP20K60ETC144-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

Buy Now Datasheet
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 144-Pin TQFP - EP20K60ETC144-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 144-Pin TQFP
EP20K60ETC144-1X
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 144-Pin TQFP EP20K60ETC144-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60ETC144-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K60ETC144-1X
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773912-EP20K60ETC144-1X EP20K60ETC144-1XAA-ND 696-EP20K60ETC144-1X EP20K60ETC144-1X EP20K60ETC144-1X EP20K60ETC144-1X EP20K60ETC144-1X
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X FPGAs (Field Programmable Gate Array) Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array)
System Gates 162000 162000 162000
Logic Cells / Logic Blocks 2560 2560 2560
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 Other Other; 1.71V ~ 1.89V
Package Type LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details