Intel Corporation FPGA Programmable Logic Device EP20K60EQC240-1X

Description
IC FPGA 151 I/O 240QFP Product overview: EP20K60EQC240-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC240-1X can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 151 I/O 240QFP Product overview: EP20K60EQC240-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC240-1X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K60EQC240-1X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. This device features a maximum of 162,000 system gates and 2,560 logic elements (LEs), making it suitable for a variety of applications requiring moderate complexity. It supports up to 32,768 RAM bits and 256 macrocells, allowing for efficient memory and logic function implementation. The FPGA operates at a supply voltage of 2.5 V and is designed for low-power applications. It includes a MultiVolt I/O interface that supports interfacing with devices operating at 1.8 V, 2.5 V, 3.3 V, and 5.0 V. The device also features advanced clock management capabilities, including up to four phase-locked loops (PLLs) for flexible clock distribution. The EP20K60EQC240-1X is packaged in a 240-pin PQFP, making it suitable for applications where board space is a consideration. It is compliant with various I/O standards, including LVDS and PCI, and supports high-speed external memory interfaces. This FPGA is ideal for engineers looking for a versatile and efficient solution for programmable logic applications.

Datasheet Summary
Powered by GS/AI

The EP20K60EQC240-1X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. This device features a maximum of 162,000 system gates and 2,560 logic elements (LEs), making it suitable for a variety of applications requiring moderate complexity. It supports up to 32,768 RAM bits and 256 macrocells, allowing for efficient memory and logic function implementation. The FPGA operates at a supply voltage of 2.5 V and is designed for low-power applications. It includes a MultiVolt I/O interface that supports interfacing with devices operating at 1.8 V, 2.5 V, 3.3 V, and 5.0 V. The device also features advanced clock management capabilities, including up to four phase-locked loops (PLLs) for flexible clock distribution. The EP20K60EQC240-1X is packaged in a 240-pin PQFP, making it suitable for applications where board space is a consideration. It is compliant with various I/O standards, including LVDS and PCI, and supports high-speed external memory interfaces. This FPGA is ideal for engineers looking for a versatile and efficient solution for programmable logic applications.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K60EQC240-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K60EQC240-1X
FPGA Programmable Logic Device 696-EP20K60EQC240-1X
IC FPGA 151 I/O 240QFP Product overview: EP20K60EQC240-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC240-1X can be used for catalog matching and distributor lookup.

IC FPGA 151 I/O 240QFP Product overview: EP20K60EQC240-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC240-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC240-1X - 773910-EP20K60EQC240-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC240-1X
773910-EP20K60EQC240-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC240-1X 773910-EP20K60EQC240-1X
Manufacturer: Altera Win Source Part Number: 773910-EP20K60EQC240 -1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 151 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K60E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): XCV100E-6PQG240C; EP20K60EQC240-1; EP20K60EQC240-3N; XCV50E-6PQG240I; XCV50E-8PQG240C; XCV50E-7PQG240I; XCV50E-8PQ240C; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773910-EP20K60EQC240-1X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 151
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Part Status: Obsolete(EOL)
Family Name: EP20K60E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): XCV100E-6PQG240C; EP20K60EQC240-1; EP20K60EQC240-3N; XCV50E-6PQG240I; XCV50E-8PQG240C; XCV50E-7PQG240I; XCV50E-8PQ240C;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA APEX 20K Family 60K Gates 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP - 386-EP20K60EQC240-1X - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 60K Gates 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP
386-EP20K60EQC240-1X
FPGA APEX 20K Family 60K Gates 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP 386-EP20K60EQC240-1X
FPGA APEX 20K Family 60K Gates 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP

FPGA APEX 20K Family 60K Gates 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC240-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EQC240-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60EQC240-1X
IC FPGA 151 I/O 240QFP

IC FPGA 151 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K60EQC240-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EQC240-1X
FPGAs (Field Programmable Gate Array) EP20K60EQC240-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 32768 2560 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 32768 2560 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EQC240-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EQC240-1X
FPGAs (Field Programmable Gate Array) EP20K60EQC240-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 240-BQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 240-BQFP

Buy Now Datasheet
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP - EP20K60EQC240-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP
EP20K60EQC240-1X
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP EP20K60EQC240-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC240-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EQC240-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EQC240-1X
IC FPGA 151 I/O 240QFP

IC FPGA 151 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K60EQC240-1X 773910-EP20K60EQC240-1X 386-EP20K60EQC240-1X EP20K60EQC240-1X EP20K60EQC240-1X EP20K60EQC240-1X EP20K60EQC240-1X EP20K60EQC240-1X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC240-1X FPGA APEX 20K Family 60K Gates 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk QFP; Other; 240-BQFP QFP; Other; 240-BFQFP QFP; Other; 240-BQFP PQFP; Other; PQFP
User I/Os 151 pins 151 pins 151 pins 151 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71 V ~ 1.89 V Other; 1.8V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
System Gates 162000 162000 162000 162000
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910LC-40 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC44
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details