APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 148 I/O 208QFP
| Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K60EQC208-3N | EP20K60EQC208-3N | EP20K60EQC208-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 2560 Cells 182MHz 0.22um Technology 1.8V 208-Pin PQFP | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 162000 | 162000 | |
| Logic Cells / Logic Blocks | 2560 | 2560 | |
| Package Type | QFP; Other; 208-BFQFP | PQFP; Other; PQFP | |
| User I/Os | 148 pins | 148 pins |