Intel Corporation Fpga EP20K60EQC208-2X

Description
Loadable PLD, 2.41ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K60EQC208-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 2.41ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K60EQC208-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 2.41ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K60EQC208-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-2X can be used for catalog matching and distributor lookup.

Loadable PLD, 2.41ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K60EQC208-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EQC208-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K60EQC208-2X-ND
FPGAs (Field Programmable Gate Array) EP20K60EQC208-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-2X - 144522-EP20K60EQC208-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-2X
144522-EP20K60EQC208-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-2X 144522-EP20K60EQC208-2X
Manufacturer: Altera Win Source Part Number: 144522-EP20K60EQC208 -2X Mounting: SMD (SMT) Number of I/O: 148 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 144522-EP20K60EQC208-2X
Mounting: SMD (SMT)
Number of I/O: 148
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA APEX 20K Family 60K Gates 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP - 386-EP20K60EQC208-2X - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 60K Gates 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP
386-EP20K60EQC208-2X
FPGA APEX 20K Family 60K Gates 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP 386-EP20K60EQC208-2X
FPGA APEX 20K Family 60K Gates 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP

FPGA APEX 20K Family 60K Gates 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP

Supplier's Site
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP - EP20K60EQC208-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP
EP20K60EQC208-2X
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP EP20K60EQC208-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EQC208-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EQC208-2X
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EQC208-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60EQC208-2X
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K60EQC208-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EQC208-2X
FPGAs (Field Programmable Gate Array) EP20K60EQC208-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K60EQC208-2X EP20K60EQC208-2X-ND 144522-EP20K60EQC208-2X 386-EP20K60EQC208-2X EP20K60EQC208-2X EP20K60EQC208-2X EP20K60EQC208-2X EP20K60EQC208-2X
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-2X FPGA APEX 20K Family 60K Gates 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Internal Frequency 160 MHz 160 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other; 1.8V Other Other; 1.71V ~ 1.89V
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Pins 208
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details