Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1 EP20K60EQC208-1

Description
Manufacturer: Altera Win Source Part Number: 773907-EP20K60EQC208 -1 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 148 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K Categories: Integrated Circuits (ICs) Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): M1A3P600-1PQ208; M1A3P600-1PQG208I; A3P250-FPQG208; A3P250-1PQG208; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773907-EP20K60EQC208 -1 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 148 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K Categories: Integrated Circuits (ICs) Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): M1A3P600-1PQ208; M1A3P600-1PQG208I; A3P250-FPQG208; A3P250-1PQG208; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1 - 773907-EP20K60EQC208-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1
773907-EP20K60EQC208-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1 773907-EP20K60EQC208-1
Manufacturer: Altera Win Source Part Number: 773907-EP20K60EQC208 -1 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 148 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K Categories: Integrated Circuits (ICs) Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): M1A3P600-1PQ208; M1A3P600-1PQG208I; A3P250-FPQG208; A3P250-1PQG208; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773907-EP20K60EQC208-1
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 148
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Part Status: Obsolete(EOL)
Family Name: EP20K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-QFP (28x28)
Alternative Parts (Cross-Reference): M1A3P600-1PQ208; M1A3P600-1PQG208I; A3P250-FPQG208; A3P250-1PQG208;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K60EQC208-1-ND
FPGAs (Field Programmable Gate Array) EP20K60EQC208-1-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

Buy Now Datasheet
Loadable PLD, 1.72ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K60EQC208-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 1.72ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K60EQC208-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EQC208-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60EQC208-1
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP - EP20K60EQC208-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP
EP20K60EQC208-1
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP EP20K60EQC208-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EQC208-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EQC208-1
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EQC208-1
FPGAs (Field Programmable Gate Array) EP20K60EQC208-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773907-EP20K60EQC208-1 EP20K60EQC208-1-ND 696-EP20K60EQC208-1 EP20K60EQC208-1 EP20K60EQC208-1 EP20K60EQC208-1 EP20K60EQC208-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1 FPGAs (Field Programmable Gate Array) Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 162000 162000 162000
Logic Cells / Logic Blocks 2560 2560 2560
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 Other Other; 1.71V ~ 1.89V
Package Type Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-2 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details