Intel Corporation FPGAs (Field Programmable Gate Array) EP20K60EFC324-2X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K60EFC324-2X-ND
FPGAs (Field Programmable Gate Array) EP20K60EFC324-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA

Buy Now Datasheet
Loadable PLD, 2.41ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K60EFC324-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC324-2X can be used for catalog matching and distributor lookup.

Loadable PLD, 2.41ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K60EFC324-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC324-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X - 203717-EP20K60EFC324-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X
203717-EP20K60EFC324-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X 203717-EP20K60EFC324-2X
Manufacturer: Altera Win Source Part Number: 203717-EP20K60EFC324 -2X Mounting: SMD (SMT) Number of I/O: 196 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 203717-EP20K60EFC324-2X
Mounting: SMD (SMT)
Number of I/O: 196
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EFC324-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60EFC324-2X
IC FPGA 196 I/O 324FBGA

IC FPGA 196 I/O 324FBGA

Supplier's Site
FPGA - Field Programmable Gate Array CPLD - APEX 20K 256 Macro 196 IOs - 386-EP20K60EFC324-2X - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 256 Macro 196 IOs
386-EP20K60EFC324-2X
FPGA - Field Programmable Gate Array CPLD - APEX 20K 256 Macro 196 IOs 386-EP20K60EFC324-2X
FPGA - Field Programmable Gate Array CPLD - APEX 20K 256 Macro 196 IOs

FPGA - Field Programmable Gate Array CPLD - APEX 20K 256 Macro 196 IOs

Supplier's Site
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 324-Pin FBGA - EP20K60EFC324-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 324-Pin FBGA
EP20K60EFC324-2X
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 324-Pin FBGA EP20K60EFC324-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EFC324-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EFC324-2X
IC FPGA 196 I/O 324FBGA

IC FPGA 196 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC324-2X
FPGAs (Field Programmable Gate Array) EP20K60EFC324-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 324-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 324-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC324-2X
FPGAs (Field Programmable Gate Array) EP20K60EFC324-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K60EFC324-2X-ND 696-EP20K60EFC324-2X 203717-EP20K60EFC324-2X EP20K60EFC324-2X 386-EP20K60EFC324-2X EP20K60EFC324-2X EP20K60EFC324-2X EP20K60EFC324-2X EP20K60EFC324-2X
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2X Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array CPLD - APEX 20K 256 Macro 196 IOs FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 324-BGA Other; 324-FBGA (19x19) Other; 324-BGA Other; FBGA Other; 324-BGA Other; 324-BGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 160 MHz 160 MHz
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other Other; 1.8V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details