Intel Corporation FPGA Programmable Logic Device EP20K60EFC324-1

Description
IC FPGA 196 I/O 324FBGA Product overview: EP20K60EFC324-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC324-1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 196 I/O 324FBGA Product overview: EP20K60EFC324-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC324-1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K60EFC324-1 is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 162,000 system gates and 2,560 logic elements, making it suitable for a variety of applications requiring moderate complexity. The device supports up to 32,768 bits of RAM and can accommodate 256 macrocells, providing flexibility for both combinatorial and sequential logic designs. This FPGA operates with a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with 1.8 V, 2.5 V, 3.3 V, and 5.0 V devices. It includes advanced clock management capabilities with up to four phase-locked loops (PLLs) and features such as programmable clock phase shifting and low-skew clock distribution. The EP20K60EFC324-1 is designed for low-power operation and includes support for high-speed external memory interfaces, including DDR SDRAM. It also offers a range of I/O standards, including LVDS and PCI, making it versatile for various high-speed applications. The device is packaged in a 324-BGA format, optimizing board space while providing robust performance.

Datasheet Summary
Powered by GS/AI

The EP20K60EFC324-1 is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 162,000 system gates and 2,560 logic elements, making it suitable for a variety of applications requiring moderate complexity. The device supports up to 32,768 bits of RAM and can accommodate 256 macrocells, providing flexibility for both combinatorial and sequential logic designs. This FPGA operates with a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with 1.8 V, 2.5 V, 3.3 V, and 5.0 V devices. It includes advanced clock management capabilities with up to four phase-locked loops (PLLs) and features such as programmable clock phase shifting and low-skew clock distribution. The EP20K60EFC324-1 is designed for low-power operation and includes support for high-speed external memory interfaces, including DDR SDRAM. It also offers a range of I/O standards, including LVDS and PCI, making it versatile for various high-speed applications. The device is packaged in a 324-BGA format, optimizing board space while providing robust performance.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K60EFC324-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K60EFC324-1
FPGA Programmable Logic Device 696-EP20K60EFC324-1
IC FPGA 196 I/O 324FBGA Product overview: EP20K60EFC324-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC324-1 can be used for catalog matching and distributor lookup.

IC FPGA 196 I/O 324FBGA Product overview: EP20K60EFC324-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC324-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - 773903-EP20K60EFC324-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1
773903-EP20K60EFC324-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 773903-EP20K60EFC324-1
Manufacturer: Altera Win Source Part Number: 773903-EP20K60EFC324 -1 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 196 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K60E Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): A3PE3000-2FGG324I; A3PE3000-FGG324; A3PE3000-2FGG324; M1A3PE3000-2FGG324; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 773903-EP20K60EFC324-1
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 196
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Part Status: Obsolete(EOL)
Family Name: EP20K60E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FBGA (19x19)
Alternative Parts (Cross-Reference): A3PE3000-2FGG324I; A3PE3000-FGG324; A3PE3000-2FGG324; M1A3PE3000-2FGG324;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC324-1
FPGAs (Field Programmable Gate Array) EP20K60EFC324-1
APEX-20K® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC324-1
FPGAs (Field Programmable Gate Array) EP20K60EFC324-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 324-BGA

Buy Now Datasheet
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA - EP20K60EFC324-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA
EP20K60EFC324-1
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA EP20K60EFC324-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EFC324-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60EFC324-1
IC FPGA 196 I/O 324FBGA

IC FPGA 196 I/O 324FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EFC324-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EFC324-1
IC FPGA 196 I/O 324FBGA

IC FPGA 196 I/O 324FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K60EFC324-1 773903-EP20K60EFC324-1 EP20K60EFC324-1 EP20K60EFC324-1 EP20K60EFC324-1 EP20K60EFC324-1
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 162000 162000 162000 162000
Logic Cells / Logic Blocks 2560 2560 2560 2560
Package Type Other; Bulk Other; 324-BGA Other; FBGA
User I/Os 196 pins 196 pins 196 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details