Intel Corporation FPGA Programmable Logic Device EP20K60EFC144-2XN

Description
IC FPGA 93 I/O 144FBGA Product overview: EP20K60EFC144-2XN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC144-2X N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 93 I/O 144FBGA Product overview: EP20K60EFC144-2XN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC144-2X N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K60EFC144-2XN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K60EFC144-2XN
FPGA Programmable Logic Device 696-EP20K60EFC144-2XN
IC FPGA 93 I/O 144FBGA Product overview: EP20K60EFC144-2XN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC144-2X N can be used for catalog matching and distributor lookup.

IC FPGA 93 I/O 144FBGA Product overview: EP20K60EFC144-2XN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC144-2XN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2XN - 081054-EP20K60EFC144-2XN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2XN
081054-EP20K60EFC144-2XN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2XN 081054-EP20K60EFC144-2XN
Manufacturer: Altera Win Source Part Number: 081054-EP20K60EFC144 -2XN Mounting: SMD (SMT) Number of I/O: 93 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-FBGA (13x13) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): XCV100-4CS144C; EP20K60EFC144-1; EP20K60EFC144-2XN; EP20K60EFC144-3N; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Altera
Win Source Part Number: 081054-EP20K60EFC144-2XN
Mounting: SMD (SMT)
Number of I/O: 93
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-FBGA (13x13)
Supply Voltage - Operating: 1.71 V to 1.89 V
Alternative Parts (Cross-Reference): XCV100-4CS144C; EP20K60EFC144-1; EP20K60EFC144-2XN; EP20K60EFC144-3N;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2XN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2XN-ND
FPGAs (Field Programmable Gate Array) EP20K60EFC144-2XN-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 32768 2560 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 32768 2560 144-BGA

Buy Now Datasheet
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin FBGA - EP20K60EFC144-2XN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin FBGA
EP20K60EFC144-2XN
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin FBGA EP20K60EFC144-2XN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2XN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2XN
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EFC144-2XN
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2XN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2XN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60EFC144-2XN
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2XN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2XN
FPGAs (Field Programmable Gate Array) EP20K60EFC144-2XN
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 32768 2560 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 32768 2560 144-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K60EFC144-2XN 081054-EP20K60EFC144-2XN EP20K60EFC144-2XN-ND EP20K60EFC144-2XN EP20K60EFC144-2XN EP20K60EFC144-2XN EP20K60EFC144-2XN
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2XN FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 162000 162000 162000 162000
Logic Cells / Logic Blocks 2560 2560 2560 2560
Package Type Other; Tray Other; 144-FBGA (13x13) Other; 144-BGA Other; FBGA Other; 144-BGA
User I/Os 93 pins 93 pins 93 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details