Intel Corporation FPGA Programmable Logic Device EP20K60EFC144-2X

Description
IC FPGA 93 I/O 144FBGA Product overview: EP20K60EFC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC144-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 93 I/O 144FBGA Product overview: EP20K60EFC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC144-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K60EFC144-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K60EFC144-2X
FPGA Programmable Logic Device 696-EP20K60EFC144-2X
IC FPGA 93 I/O 144FBGA Product overview: EP20K60EFC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC144-2X can be used for catalog matching and distributor lookup.

IC FPGA 93 I/O 144FBGA Product overview: EP20K60EFC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EFC144-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X - 773902-EP20K60EFC144-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X
773902-EP20K60EFC144-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X 773902-EP20K60EFC144-2X
Manufacturer: Altera Win Source Part Number: 773902-EP20K60EFC144 -2X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 93 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Part Status: Obsolete(EOL) Family Name: EP20K60E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): M7A3P600-1FGG144I; M7A3P600-2FG144I; M7A3P600-FFG144; M7A3P600-1FG144I; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Altera
Win Source Part Number: 773902-EP20K60EFC144-2X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 93
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Part Status: Obsolete(EOL)
Family Name: EP20K60E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FBGA (13x13)
Alternative Parts (Cross-Reference): M7A3P600-1FGG144I; M7A3P600-2FG144I; M7A3P600-FFG144; M7A3P600-1FG144I;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2X-ND
FPGAs (Field Programmable Gate Array) EP20K60EFC144-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 32768 2560 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 32768 2560 144-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EFC144-2X
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site Datasheet
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin FBGA - EP20K60EFC144-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin FBGA
EP20K60EFC144-2X
FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin FBGA EP20K60EFC144-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2X
FPGAs (Field Programmable Gate Array) EP20K60EFC144-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 144-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2X
FPGAs (Field Programmable Gate Array) EP20K60EFC144-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 32768 2560 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 32768 2560 144-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60EFC144-2X
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2X
FPGAs (Field Programmable Gate Array) EP20K60EFC144-2X
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K60EFC144-2X
FPGAs (Field Programmable Gate Array) EP20K60EFC144-2X
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K60EFC144-2X 773902-EP20K60EFC144-2X EP20K60EFC144-2X-ND EP20K60EFC144-2X EP20K60EFC144-2X EP20K60EFC144-2X EP20K60EFC144-2X EP20K60EFC144-2X EP20K60EFC144-2X EP20K60EFC144-2X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 200MHz 0.22um Technology 1.8V 144-Pin FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 144-BGA Other; FBGA Other; 144-BGA Other; 144-BGA Other; 144-BGA Other; 144-BGA
User I/Os 93 pins 93 pins 93 pins 93 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data