Intel Corporation FPGA Programmable Logic Device EP20K60EBC356-2X

Description
IC FPGA 196 I/O 356BGA Product overview: EP20K60EBC356-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EBC356-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 196 I/O 356BGA Product overview: EP20K60EBC356-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EBC356-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K60EBC356-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K60EBC356-2X
FPGA Programmable Logic Device 696-EP20K60EBC356-2X
IC FPGA 196 I/O 356BGA Product overview: EP20K60EBC356-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EBC356-2X can be used for catalog matching and distributor lookup.

IC FPGA 196 I/O 356BGA Product overview: EP20K60EBC356-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EBC356-2X can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EBC356-2X - 918184-EP20K60EBC356-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EBC356-2X
918184-EP20K60EBC356-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EBC356-2X 918184-EP20K60EBC356-2X
Manufacturer: Intel Win Source Part Number: 918184-EP20K60EBC356 -2X Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 196 32768 2560 356-LBGA Package: Tray Package: 356-LBGA Mounting: Surface Mount Number of I/O: 196 Part Status: Obsolete Family Name: EP20K60 Categories: Integrated Circuits (ICs) Case / Package: 356-BGA (35x35) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918184-EP20K60EBC356-2X
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 196 32768 2560 356-LBGA
Package: Tray
Package: 356-LBGA
Mounting: Surface Mount
Number of I/O: 196
Part Status: Obsolete
Family Name: EP20K60
Categories: Integrated Circuits (ICs)
Case / Package: 356-BGA (35x35)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EBC356-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EBC356-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EBC356-2X
IC FPGA 196 I/O 356BGA

IC FPGA 196 I/O 356BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EBC356-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EBC356-2X
FPGAs (Field Programmable Gate Array) EP20K60EBC356-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 196 32768 2560 356-LBGA

Buy Now Datasheet
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 356-Pin BGA - EP20K60EBC356-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 356-Pin BGA
EP20K60EBC356-2X
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 356-Pin BGA EP20K60EBC356-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K60EBC356-2X 918184-EP20K60EBC356-2X EP20K60EBC356-2X EP20K60EBC356-2X EP20K60EBC356-2X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EBC356-2X Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 356-Pin BGA
Package Type Other; 356-LBGA Other; 356-BGA (35x35) Other; 356-LBGA Other; BGA
User I/Os 196 pins 196 pins 196 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 162000 162000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details