Intel Corporation FPGAs (Field Programmable Gate Array) EP20K600EFI672-2X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K600EFI672-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K600EFI672-2X-ND
FPGAs (Field Programmable Gate Array) EP20K600EFI672-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

Buy Now Datasheet
Loadable PLD, 2.25ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K600EFI672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFI672-2 X can be used for catalog matching and distributor lookup.

Loadable PLD, 2.25ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K600EFI672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFI672-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFI672-2X - 773899-EP20K600EFI672-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFI672-2X
773899-EP20K600EFI672-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFI672-2X 773899-EP20K600EFI672-2X
Manufacturer: Altera Win Source Part Number: 773899-EP20K600EFI67 2-2X Series: APEX-20KE Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 508 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Part Status: Obsolete(EOL) Family Name: EP20K600E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP7-7FF672C; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 773899-EP20K600EFI672-2X
Series: APEX-20KE
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 508
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Part Status: Obsolete(EOL)
Family Name: EP20K600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP7-7FF672C;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - 386-EP20K600EFI672-2X - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
386-EP20K600EFI672-2X
FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA 386-EP20K600EFI672-2X
FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA

FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFI672-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFI672-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFI672-2X
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFI672-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFI672-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFI672-2X
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K600EFI672-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EFI672-2X
FPGAs (Field Programmable Gate Array) EP20K600EFI672-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K600EFI672-2X-ND 696-EP20K600EFI672-2X 773899-EP20K600EFI672-2X 386-EP20K600EFI672-2X EP20K600EFI672-2X EP20K600EFI672-2X EP20K600EFI672-2X
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFI672-2X FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other; 1.8V Other Other; 1.71V ~ 1.89V
System Gates 1.54E6 1.54E6 1.54E6 1.54E6
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details