Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X EP20K600EFC672-2X

Description
Manufacturer: Altera Win Source Part Number: 203716-EP20K600EFC67 2-2X Mounting: SMD (SMT) Number of I/O: 508 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203716-EP20K600EFC67 2-2X Mounting: SMD (SMT) Number of I/O: 508 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X - 203716-EP20K600EFC672-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X
203716-EP20K600EFC672-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X 203716-EP20K600EFC672-2X
Manufacturer: Altera Win Source Part Number: 203716-EP20K600EFC67 2-2X Mounting: SMD (SMT) Number of I/O: 508 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 203716-EP20K600EFC672-2X
Mounting: SMD (SMT)
Number of I/O: 508
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K600EFC672-2X-ND
FPGAs (Field Programmable Gate Array) EP20K600EFC672-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

Buy Now Datasheet
Loadable PLD, 2.25ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K600EFC672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC672-2 X can be used for catalog matching and distributor lookup.

Loadable PLD, 2.25ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K600EFC672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC672-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EFC672-2X
FPGAs (Field Programmable Gate Array) EP20K600EFC672-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFC672-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFC672-2X
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site
FPGA 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K600EFC672-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K600EFC672-2X
FPGA 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K600EFC672-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFC672-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFC672-2X
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203716-EP20K600EFC672-2X EP20K600EFC672-2X-ND 696-EP20K600EFC672-2X EP20K600EFC672-2X EP20K600EFC672-2X EP20K600EFC672-2X EP20K600EFC672-2X
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-2X FPGAs (Field Programmable Gate Array) BGA Fpga FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 24320 Cells 200MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.54E6 1.54E6 1.54E6
Logic Cells / Logic Blocks 24320 24320 24320
Package Type Other; 672-FBGA (27x27) Other; 672-BBGA Other; 672-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details