Intel Corporation 250MHz 1.8V FPGA Programmable Logic Device EP20K600EFC672-1XN

Description
IC FPGA 508 I/O 672FBGA / FPGA APEX 20K Family 600K Gates 24320 Cells 250MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K600EFC672-1XN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC672-1 XN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 508 I/O 672FBGA / FPGA APEX 20K Family 600K Gates 24320 Cells 250MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K600EFC672-1XN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC672-1 XN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 1.8V FPGA Programmable Logic Device - 696-EP20K600EFC672-1XN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 1.8V FPGA Programmable Logic Device
696-EP20K600EFC672-1XN
250MHz 1.8V FPGA Programmable Logic Device 696-EP20K600EFC672-1XN
IC FPGA 508 I/O 672FBGA / FPGA APEX 20K Family 600K Gates 24320 Cells 250MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K600EFC672-1XN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC672-1 XN can be used for catalog matching and distributor lookup.

IC FPGA 508 I/O 672FBGA / FPGA APEX 20K Family 600K Gates 24320 Cells 250MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K600EFC672-1XN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC672-1XN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-1XN - 773898-EP20K600EFC672-1XN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-1XN
773898-EP20K600EFC672-1XN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-1XN 773898-EP20K600EFC672-1XN
Manufacturer: Altera Win Source Part Number: 773898-EP20K600EFC67 2-1XN Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 508 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Part Status: Obsolete(EOL) Family Name: EP20K600E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP7-7FF672C; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 773898-EP20K600EFC672-1XN
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 508
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Part Status: Obsolete(EOL)
Family Name: EP20K600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP7-7FF672C;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K600EFC672-1XN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EFC672-1XN
FPGAs (Field Programmable Gate Array) EP20K600EFC672-1XN
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-1XN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFC672-1XN
Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFC672-1XN
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K600EFC672-1XN 773898-EP20K600EFC672-1XN EP20K600EFC672-1XN EP20K600EFC672-1XN
Product Name 250MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-1XN FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.54E6 1.54E6 1.54E6 1.54E6
Logic Cells / Logic Blocks 24320 24320 24320 24320
Package Type Other; 672-BBGA Other; 672-BBGA
User I/Os 508 pins 508 pins 508 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-1 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details