Loadable PLD, 1.57ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K600EFC672-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC672-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA
Manufacturer: Altera
Win Source Part Number: 738097-EP20K600EFC67
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 508
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Part Status: Obsolete(EOL)
Family Name: EP20K600E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-7FFG672I; XC2VP2-7FF672I; XC2VP4-7FF672I;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 40
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA
IC FPGA 508 I/O 672FBGA
IC FPGA 508 I/O 672FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K600EFC672-1X | 544-2096-ND | 738097-EP20K600EFC672-1X | EP20K600EFC672-1X | EP20K600EFC672-1X | EP20K600EFC672-1X |
| Product Name | BGA Fpga | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC672-1X | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.54E6 | 1.54E6 | 1.54E6 | 1.54E6 | ||
| Logic Cells / Logic Blocks | 24320 | 24320 | 24320 | 24320 | ||
| Package Type | Other; FBGA | Other; 672-BBGA | Other; 672-BBGA | |||
| Internal Frequency | 180 MHz | |||||
| User I/Os | 508 pins | 508 pins | 508 pins |