The EP20K600EFC33-3 is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,537,000 system gates and 24,320 logic elements (LEs), making it suitable for complex logic implementations. The device supports up to 311,296 bits of embedded RAM and can accommodate up to 2,432 macrocells, providing flexibility for various applications. This FPGA operates with a supply voltage of 1.8V or 2.5V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It includes advanced clock management capabilities with up to four phase-locked loops (PLLs) and features a low-skew clock tree, enhancing performance in timing-critical applications. The EP20K600EFC33-3 is designed for low-power operation and includes programmable power-saving modes. It supports high-speed I/O standards, including LVDS and PCI, with bidirectional I/O performance up to 250 MHz. The device is suitable for applications requiring high-density logic and memory integration, making it a viable option for engineers looking for a robust FPGA solution.
IC FPGA 588 I/O 1020FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 588 I/O 1020FBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA
APEX-20K® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA, FCBGA
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K600EFC33-3 | EP20K600EFC33-3 | EP20K600EFC33-3 | EP20K600EFC33-3 | EP20K600EFC33-3 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 24320 Cells 182MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | ||
| Package Type | Other; FC-FBGA | Other; 1020-BBGA | Other; 1020-BBGA, FCBGA | ||
| System Gates | 1.54E6 | 1.54E6 | 1.54E6 | ||
| Logic Cells / Logic Blocks | 24320 | 24320 | 24320 |