Intel Corporation FPGA Programmable Logic Device EP20K600EFC33-2X

Description
IC FPGA 588 I/O 1020FBGA Product overview: EP20K600EFC33-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC33-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 588 I/O 1020FBGA Product overview: EP20K600EFC33-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC33-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K600EFC33-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K600EFC33-2X
FPGA Programmable Logic Device 696-EP20K600EFC33-2X
IC FPGA 588 I/O 1020FBGA Product overview: EP20K600EFC33-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC33-2X can be used for catalog matching and distributor lookup.

IC FPGA 588 I/O 1020FBGA Product overview: EP20K600EFC33-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC33-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - 773897-EP20K600EFC33-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X
773897-EP20K600EFC33-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X 773897-EP20K600EFC33-2X
Manufacturer: Altera Win Source Part Number: 773897-EP20K600EFC33 -2X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1020-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 588 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Part Status: Obsolete(EOL) Family Name: EP20K600E Categories: Integrated Circuits (ICs) Manufacturer Package: 1020-FBGA (33x33) Alternative Parts (Cross-Reference): EP20K600EFC33-2N; EP20K600EFC33-2XN; A500K270; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773897-EP20K600EFC33-2X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1020-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 588
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Part Status: Obsolete(EOL)
Family Name: EP20K600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1020-FBGA (33x33)
Alternative Parts (Cross-Reference): EP20K600EFC33-2N; EP20K600EFC33-2XN; A500K270;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFC33-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFC33-2X
IC FPGA 588 I/O 1020FBGA

IC FPGA 588 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFC33-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFC33-2X
IC FPGA 588 I/O 1020FBGA

IC FPGA 588 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EFC33-2X
FPGAs (Field Programmable Gate Array) EP20K600EFC33-2X
APEX-20K® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA, FCBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EFC33-2X
FPGAs (Field Programmable Gate Array) EP20K600EFC33-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA

Buy Now Datasheet
FPGA 24320 Cells 200MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA - EP20K600EFC33-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24320 Cells 200MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA
EP20K600EFC33-2X
FPGA 24320 Cells 200MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA EP20K600EFC33-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K600EFC33-2X 773897-EP20K600EFC33-2X EP20K600EFC33-2X EP20K600EFC33-2X EP20K600EFC33-2X EP20K600EFC33-2X EP20K600EFC33-2X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 24320 Cells 200MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA
System Gates 1.54E6 1.54E6 1.54E6 1.54E6 1.54E6
Logic Cells / Logic Blocks 24320 24320 24320 24320 24320
Package Type Other; Bulk Other; 1020-BBGA, FCBGA Other; 1020-BBGA Other; FC-FBGA
User I/Os 588 pins 588 pins 588 pins 588 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1X - Lingto Electronic Limited
Specs
System Gates 119000
Logic Cells / Logic Blocks 1728
User I/Os 176 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details