Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X EP20K600EFC33-1X

Description
Manufacturer: Intel Win Source Part Number: 918182-EP20K600EFC33 -1X Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 588 Part Status: Obsolete Family Name: EP20K600 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918182-EP20K600EFC33 -1X Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 588 Part Status: Obsolete Family Name: EP20K600 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - 918182-EP20K600EFC33-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X
918182-EP20K600EFC33-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X 918182-EP20K600EFC33-1X
Manufacturer: Intel Win Source Part Number: 918182-EP20K600EFC33 -1X Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 588 Part Status: Obsolete Family Name: EP20K600 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918182-EP20K600EFC33-1X
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 588
Part Status: Obsolete
Family Name: EP20K600
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K600EFC33-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K600EFC33-1X
FPGA Programmable Logic Device 696-EP20K600EFC33-1X
IC FPGA 588 I/O 1020FBGA Product overview: EP20K600EFC33-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC33-1X can be used for catalog matching and distributor lookup.

IC FPGA 588 I/O 1020FBGA Product overview: EP20K600EFC33-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EFC33-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFC33-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFC33-1X
IC FPGA 588 I/O 1020FBGA

IC FPGA 588 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EFC33-1X
FPGAs (Field Programmable Gate Array) EP20K600EFC33-1X
APEX-20K® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA, FCBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EFC33-1X
FPGAs (Field Programmable Gate Array) EP20K600EFC33-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 588 311296 24320 1020-BBGA

Buy Now Datasheet
FPGA 24320 Cells 250MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA - EP20K600EFC33-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24320 Cells 250MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA
EP20K600EFC33-1X
FPGA 24320 Cells 250MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA EP20K600EFC33-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EFC33-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K600EFC33-1X
IC FPGA 588 I/O 1020FBGA

IC FPGA 588 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918182-EP20K600EFC33-1X 696-EP20K600EFC33-1X EP20K600EFC33-1X EP20K600EFC33-1X EP20K600EFC33-1X EP20K600EFC33-1X EP20K600EFC33-1X
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 24320 Cells 250MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-FBGA (33x33) Other; Bulk Other; 1020-BBGA, FCBGA Other; 1020-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 1.54E6 1.54E6 1.54E6 1.54E6
Logic Cells / Logic Blocks 24320 24320 24320 24320
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details