Intel Corporation 200MHz 1.8V BGA FPGA Programmable Logic Device EP20K600EBI652-2X

Description
IC FPGA 488 I/O 652BGA / FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K600EBI652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EBI652-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 488 I/O 652BGA / FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K600EBI652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EBI652-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz 1.8V BGA FPGA Programmable Logic Device - 696-EP20K600EBI652-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 1.8V BGA FPGA Programmable Logic Device
696-EP20K600EBI652-2X
200MHz 1.8V BGA FPGA Programmable Logic Device 696-EP20K600EBI652-2X
IC FPGA 488 I/O 652BGA / FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K600EBI652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EBI652-2 X can be used for catalog matching and distributor lookup.

IC FPGA 488 I/O 652BGA / FPGA APEX 20K Family 600K Gates 24320 Cells 200MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K600EBI652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EBI652-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBI652-2X - 773896-EP20K600EBI652-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBI652-2X
773896-EP20K600EBI652-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBI652-2X 773896-EP20K600EBI652-2X
Manufacturer: Altera Win Source Part Number: 773896-EP20K600EBI65 2-2X Series: APEX-20KE Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 652-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Part Status: Obsolete(EOL) Family Name: EP20K600E Categories: Integrated Circuits (ICs) Manufacturer Package: 652-BGA (45x45) Alternative Parts (Cross-Reference): EP20K600EBI652-2N; EP20K600EBI652-2XN; A500K270; EP20K600EBC652-2N; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 773896-EP20K600EBI652-2X
Series: APEX-20KE
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 652-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 488
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Part Status: Obsolete(EOL)
Family Name: EP20K600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 652-BGA (45x45)
Alternative Parts (Cross-Reference): EP20K600EBI652-2N; EP20K600EBI652-2XN; A500K270; EP20K600EBC652-2N;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K600EBI652-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EBI652-2X
FPGAs (Field Programmable Gate Array) EP20K600EBI652-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBI652-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EBI652-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K600EBI652-2X
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K600EBI652-2X 773896-EP20K600EBI652-2X EP20K600EBI652-2X EP20K600EBI652-2X
Product Name 200MHz 1.8V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBI652-2X FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.54E6 1.54E6 1.54E6 1.54E6
Logic Cells / Logic Blocks 24320 24320 24320 24320
Package Type Other; 652-BBGA Other; 652-BBGA
User I/Os 488 pins 488 pins 488 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details