Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3 EP20K600EBC652-3

Description
Manufacturer: Altera Win Source Part Number: 203714-EP20K600EBC65 2-3 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203714-EP20K600EBC65 2-3 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3 - 203714-EP20K600EBC652-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3
203714-EP20K600EBC652-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3 203714-EP20K600EBC652-3
Manufacturer: Altera Win Source Part Number: 203714-EP20K600EBC65 2-3 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 2432 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 1537000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 203714-EP20K600EBC652-3
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K600EBC652-3-ND
FPGAs (Field Programmable Gate Array) EP20K600EBC652-3-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA

Buy Now Datasheet
Loadable PLD, 2.92ns, CMOS, PBGA652, BGA-652 Product overview: EP20K600EBC652-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EBC652-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 2.92ns, CMOS, PBGA652, BGA-652 Product overview: EP20K600EBC652-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600EBC652-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FPGA 488 I/O 652BGA - 386-EP20K600EBC652-3 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 488 I/O 652BGA
386-EP20K600EBC652-3
IC FPGA 488 I/O 652BGA 386-EP20K600EBC652-3
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EBC652-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K600EBC652-3
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K600EBC652-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K600EBC652-3
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K600EBC652-3
FPGAs (Field Programmable Gate Array) EP20K600EBC652-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203714-EP20K600EBC652-3 EP20K600EBC652-3-ND 696-EP20K600EBC652-3 386-EP20K600EBC652-3 EP20K600EBC652-3 EP20K600EBC652-3 EP20K600EBC652-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-3 FPGAs (Field Programmable Gate Array) BGA Fpga IC FPGA 488 I/O 652BGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.54E6 1.54E6 1.54E6 1.54E6
Logic Cells / Logic Blocks 24320 24320 24320 24320
Package Type Other; 652-BGA (45x45) Other; 652-BGA Other; 652-BGA Other; 652-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 Other; 1.8V Other Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details