APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA
Loadable PLD, 1.78ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K600CF672I8 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600CF672I8 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 773895-EP20K600CF672
Series: APEX-20KC
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 508
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Part Status: Obsolete(EOL)
Family Name: EP20K600C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP4-5FFG672I; XC2VP4-7FFG672C; XC2VP4-7FF672I; XC2VP2-6FF672C;
Introduction Date: August 17, 2000
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC FPGA 508 I/O 672FBGA
APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 311296 24320 672-BBGA
IC FPGA 508 I/O 672FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K600CF672I8-ND | 696-EP20K600CF672I8 | 773895-EP20K600CF672I8 | EP20K600CF672I8 | EP20K600CF672I8 | EP20K600CF672I8 |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672I8 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; 672-BBGA | ||||
| Pins | 672 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.8 | Other; 1.71 V ~ 1.89 V | Other | Other; 1.71V ~ 1.89V |