Loadable PLD, 1.78ns, CMOS, PBGA652, BGA-652 Product overview: EP20K600CB652C8 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600CB652C8 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 918177-EP20K600CB652
Series: APEX-20KC®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA
Package: Tray
Package: 652-BGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 652-BGA (45x45)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA
IC FPGA 488 I/O 652BGA
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA
IC FPGA 488 I/O 652BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K600CB652C8 | 918177-EP20K600CB652C8 | EP20K600CB652C8-ND | EP20K600CB652C8 | EP20K600CB652C8 | EP20K600CB652C8 |
| Product Name | BGA Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB652C8 | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.8 | Other; 1.71V ~ 1.89V | Other | |||
| Package Type | Other; 652-BGA (45x45) | Other; 652-BGA | Other; 652-BGA | |||
| Pins | 652 |