IC FPGA 488 I/O 652BGA Product overview: EP20K600CB652C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K600CB652C7 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 203711-EP20K600CB652
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 2432
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 1537000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FPGA 488 I/O 652BGA
IC FPGA 488 I/O 652BGA
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA
APEX-20K® Field Programmable Gate Array (FPGA) IC 488 311296 24320 652-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K600CB652C7 | 203711-EP20K600CB652C7 | EP20K600CB652C7 | EP20K600CB652C7 | EP20K600CB652C7 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB652C7 | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1.54E6 | 1.54E6 | 1.54E6 | 1.54E6 | |
| Logic Cells / Logic Blocks | 24320 | 24320 | 24320 | 24320 | |
| Package Type | Other; Bulk | Other; 652-BGA (45x45) | Other; 652-BGA | ||
| User I/Os | 488 pins | 488 pins | 488 pins |