Loadable PLD, 3.1ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400FI672-2V from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400FI672-2V
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA
Manufacturer: Altera
Win Source Part Number: 773894-EP20K400FI672
Series: APEX-20K
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 502
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Part Status: Obsolete(EOL)
Family Name: EP20K400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): QL7180-5PS672C; QL7160-5PS672C; QL7160-4PS672M; QL7180-5PS672M;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 40
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA
IC FPGA 502 I/O 672FBGA
IC FPGA 502 I/O 672FBGA
IC FPGA 502 I/O 672FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K400FI672-2V | EP20K400FI672-2V-ND | 773894-EP20K400FI672-2V | EP20K400FI672-2V | EP20K400FI672-2V | EP20K400FI672-2V | EP20K400FI672-2V |
| Product Name | BGA Fpga | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FI672-2V | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 2.5 | Other; 2.375 V ~ 2.625 V | Other; 2.375V ~ 2.625V | Other | Other; 2.375V ~ 2.625V | ||
| Package Type | Other; 672-BBGA | Other; 672-BBGA | Other; 672-BBGA | ||||
| Pins | 672 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |