Intel Corporation BGA Fpga EP20K400FC672-2

Description
Loadable PLD, 3.1ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400FC672-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400FC672-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 3.1ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400FC672-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400FC672-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 3.1ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400FC672-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400FC672-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 3.1ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400FC672-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400FC672-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400FC672-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K400FC672-2-ND
FPGAs (Field Programmable Gate Array) EP20K400FC672-2-ND
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-2 - 203709-EP20K400FC672-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-2
203709-EP20K400FC672-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-2 203709-EP20K400FC672-2
Manufacturer: Altera Win Source Part Number: 203709-EP20K400FC672 -2 Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 203709-EP20K400FC672-2
Mounting: SMD (SMT)
Number of I/O: 502
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400FC672-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400FC672-2
FPGAs (Field Programmable Gate Array) EP20K400FC672-2
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K400FC672-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K400FC672-2
IC FPGA 502 I/O 672FBGA

IC FPGA 502 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400FC672-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K400FC672-2
IC FPGA 502 I/O 672FBGA

IC FPGA 502 I/O 672FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX 20K 1664 Macros 502 IO - 386-EP20K400FC672-2 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 1664 Macros 502 IO
386-EP20K400FC672-2
FPGA - Field Programmable Gate Array CPLD - APEX 20K 1664 Macros 502 IO 386-EP20K400FC672-2
FPGA - Field Programmable Gate Array CPLD - APEX 20K 1664 Macros 502 IO

FPGA - Field Programmable Gate Array CPLD - APEX 20K 1664 Macros 502 IO

Supplier's Site
FPGA 16640 Cells 200MHz 0.22um Technology 2.5V 672-Pin FC-FBGA - EP20K400FC672-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 200MHz 0.22um Technology 2.5V 672-Pin FC-FBGA
EP20K400FC672-2
FPGA 16640 Cells 200MHz 0.22um Technology 2.5V 672-Pin FC-FBGA EP20K400FC672-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K400FC672-2 EP20K400FC672-2-ND 203709-EP20K400FC672-2 EP20K400FC672-2 EP20K400FC672-2 EP20K400FC672-2 386-EP20K400FC672-2 EP20K400FC672-2
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-2 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array CPLD - APEX 20K 1664 Macros 502 IO FPGA 16640 Cells 200MHz 0.22um Technology 2.5V 672-Pin FC-FBGA
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.5 Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other Other; 2.5V
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; 672-BBGA Other; 672-BBGA, FCBGA Other; FC-FBGA
Pins 672
System Gates 1.05E6 1.05E6 1.05E6 1.05E6
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details