Intel Corporation FPGAs (Field Programmable Gate Array) EP20K400FC672-1

Description
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA
Request a Quote Datasheet
Description
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K400FC672-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K400FC672-1-ND
FPGAs (Field Programmable Gate Array) EP20K400FC672-1-ND
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-1 - 918176-EP20K400FC672-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-1
918176-EP20K400FC672-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-1 918176-EP20K400FC672-1
Manufacturer: Intel Win Source Part Number: 918176-EP20K400FC672 -1 Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 502 Part Status: Obsolete Family Name: EP20K400 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918176-EP20K400FC672-1
Series: APEX-20K®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 502
Part Status: Obsolete
Family Name: EP20K400
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Loadable PLD, 2.5ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400FC672-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400FC672-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 2.5ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400FC672-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400FC672-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 16640 Cells 250MHz 0.22um Technology 2.5V 672-Pin FC-FBGA - EP20K400FC672-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 250MHz 0.22um Technology 2.5V 672-Pin FC-FBGA
EP20K400FC672-1
FPGA 16640 Cells 250MHz 0.22um Technology 2.5V 672-Pin FC-FBGA EP20K400FC672-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K400FC672-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K400FC672-1
IC FPGA 502 I/O 672FBGA

IC FPGA 502 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K400FC672-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400FC672-1
FPGAs (Field Programmable Gate Array) EP20K400FC672-1
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400FC672-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K400FC672-1
IC FPGA 502 I/O 672FBGA

IC FPGA 502 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K400FC672-1-ND 918176-EP20K400FC672-1 696-EP20K400FC672-1 EP20K400FC672-1 EP20K400FC672-1 EP20K400FC672-1 EP20K400FC672-1
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-1 BGA Fpga FPGA 16640 Cells 250MHz 0.22um Technology 2.5V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; FBGA Other; FC-FBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
System Gates 1.05E6 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640 16640
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details