Intel Corporation Embedded - FPGAs (Field Programmable Gate Array) EP20K400EFI672-3

Description
IC FPGA 488 I/O 672FBGA
Description
IC FPGA 488 I/O 672FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K400EFI672-3 is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,052,000 system gates and 16,640 logic elements, making it suitable for complex logic designs. The device supports up to 212,992 bits of embedded RAM and can accommodate a variety of I/O standards, including LVDS and PCI. This FPGA operates at a supply voltage of 1.8V or 2.5V and includes a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It also incorporates advanced clock management capabilities with up to four phase-locked loops (PLLs) and features such as programmable output slew-rate control and individual tri-state output enable for each pin. The EP20K400EFI672-3 is designed for low-power operation and offers a flexible interconnect structure, which enhances performance for high-speed applications. It is supported by the Altera Quartus II development system for efficient design implementation.

Datasheet Summary
Powered by GS/AI

The EP20K400EFI672-3 is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,052,000 system gates and 16,640 logic elements, making it suitable for complex logic designs. The device supports up to 212,992 bits of embedded RAM and can accommodate a variety of I/O standards, including LVDS and PCI. This FPGA operates at a supply voltage of 1.8V or 2.5V and includes a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It also incorporates advanced clock management capabilities with up to four phase-locked loops (PLLs) and features such as programmable output slew-rate control and individual tri-state output enable for each pin. The EP20K400EFI672-3 is designed for low-power operation and offers a flexible interconnect structure, which enhances performance for high-speed applications. It is supported by the Altera Quartus II development system for efficient design implementation.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFI672-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EFI672-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EFI672-3
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EFI672-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EFI672-3
FPGAs (Field Programmable Gate Array) EP20K400EFI672-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K400EFI672-3 EP20K400EFI672-3
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640
User I/Os 488 pins 488 pins
Package Type Other; 672-BBGA
Unlock Full Specs
to access all available technical data