Loadable PLD, 1.83ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400EFI672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFI672-2
Manufacturer: Altera
Win Source Part Number: 1172127-EP20K400EFI6
Series: APEX-20KE
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Part Status: Obsolete(EOL)
Family Name: EP20K400E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP4-6FFG672C; XC2VP4-5FF672C; XC2VP2-6FF672I;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 40
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA
IC FPGA 488 I/O 672FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 488 I/O 672FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K400EFI672-2X | 1172127-EP20K400EFI672-2X | EP20K400EFI672-2X-ND | EP20K400EFI672-2X | EP20K400EFI672-2X | EP20K400EFI672-2X | EP20K400EFI672-2X |
| Product Name | BGA Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFI672-2X | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 16640 Cells 223MHz CMOS Technology 1.8V 672-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 1.8 | Other; 1.71 V ~ 1.89 V | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other | ||
| System Gates | 1.05E6 | 1.05E6 | 1.05E6 | ||||
| Logic Cells / Logic Blocks | 16640 | 16640 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Package Type | Other; 672-BBGA | Other; 672-BBGA | Other; 672-BBGA | Other; FC-FBGA |